Vishay Precision Group Through Hole Resistors RCMS02649R0FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS02649R0FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS02649R0FHA22TB-ND
Through Hole Resistors 716-RCMS02649R0FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 649U 1% K3 Am1000 E3 / Ammo Vishay - 68M4155 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 649U 1% K3 Am1000 E3 / Ammo Vishay
68M4155
Rcms 02 649U 1% K3 Am1000 E3 / Ammo Vishay 68M4155
RCMS 02 649U 1% K3 AM1000 e3 / AMMO

RCMS 02 649U 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS02649R0FHA22TB-ND 68M4155
Product Name Through Hole Resistors Rcms 02 649U 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details