Vishay Precision Group Through Hole Resistors RCMS0251001FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0251001FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0251001FHA20TB-ND
Through Hole Resistors 716-RCMS0251001FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 51K 1% K3 Am500 E3 / Ammo Vishay - 68M3974 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 51K 1% K3 Am500 E3 / Ammo Vishay
68M3974
Rcms 02 51K 1% K3 Am500 E3 / Ammo Vishay 68M3974
RCMS 02 51K 1% K3 AM500 e3 / AMMO

RCMS 02 51K 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0251001FHA20TB-ND 68M3974
Product Name Through Hole Resistors Rcms 02 51K 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers