Vishay Precision Group Through Hole Resistors RCMS0241R20FHS14

Description
SFERNICE FIXED RESISTORS
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMS0241R20FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0241R20FHS14
Through Hole Resistors RCMS0241R20FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 02 41U2 1% K3 Ba100 E3 / Bag Vishay - 68M3801 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 41U2 1% K3 Ba100 E3 / Bag Vishay
68M3801
Rcms 02 41U2 1% K3 Ba100 E3 / Bag Vishay 68M3801
RCMS 02 41U2 1% K3 BA100 e3 / BAG

RCMS 02 41U2 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMS0241R20FHS14 68M3801
Product Name Through Hole Resistors Rcms 02 41U2 1% K3 Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers