Vishay Precision Group Rcms 02 37K9 1% K3 Ba100 E3 / Bag Vishay RCMS0239701FHS14

Description
RCMS 02 37K9 1% K3 BA100 e3 / BAG
Description
RCMS 02 37K9 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 37K9 1% K3 Ba100 E3 / Bag Vishay - 68M3741 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 37K9 1% K3 Ba100 E3 / Bag Vishay
68M3741
Rcms 02 37K9 1% K3 Ba100 E3 / Bag Vishay 68M3741
RCMS 02 37K9 1% K3 BA100 e3 / BAG

RCMS 02 37K9 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3741
Product Name Rcms 02 37K9 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details