Vishay Precision Group Rcms 02 36K 1% K3 Ba100 E3 / Bag Vishay RCMS0236001FHS14

Description
RCMS 02 36K 1% K3 BA100 e3 / BAG
Description
RCMS 02 36K 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 36K 1% K3 Ba100 E3 / Bag Vishay - 68M3663 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 36K 1% K3 Ba100 E3 / Bag Vishay
68M3663
Rcms 02 36K 1% K3 Ba100 E3 / Bag Vishay 68M3663
RCMS 02 36K 1% K3 BA100 e3 / BAG

RCMS 02 36K 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3663
Product Name Rcms 02 36K 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details