Vishay Precision Group Through Hole Resistors RCMS0232R40FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0232R40FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0232R40FHA20TB-ND
Through Hole Resistors 716-RCMS0232R40FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 32U4 1% K3 Am500 E3 / Ammo Vishay - 68M3562 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 32U4 1% K3 Am500 E3 / Ammo Vishay
68M3562
Rcms 02 32U4 1% K3 Am500 E3 / Ammo Vishay 68M3562
RCMS 02 32U4 1% K3 AM500 e3 / AMMO

RCMS 02 32U4 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0232R40FHA20TB-ND 68M3562
Product Name Through Hole Resistors Rcms 02 32U4 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details