Vishay Precision Group Rcms 02 32K8 1% K3 Ba100 E3 / Bag Vishay RCMS0232801FHS14

Description
RCMS 02 32K8 1% K3 BA100 e3 / BAG
Description
RCMS 02 32K8 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 32K8 1% K3 Ba100 E3 / Bag Vishay - 68M3579 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 32K8 1% K3 Ba100 E3 / Bag Vishay
68M3579
Rcms 02 32K8 1% K3 Ba100 E3 / Bag Vishay 68M3579
RCMS 02 32K8 1% K3 BA100 e3 / BAG

RCMS 02 32K8 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3579
Product Name Rcms 02 32K8 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details