Vishay Precision Group Through Hole Resistors RCMS0230R90FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0230R90FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0230R90FHA22TB-ND
Through Hole Resistors 716-RCMS0230R90FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 30U9 1% K3 Am1000 E3 / Ammo Vishay - 68M3499 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 30U9 1% K3 Am1000 E3 / Ammo Vishay
68M3499
Rcms 02 30U9 1% K3 Am1000 E3 / Ammo Vishay 68M3499
RCMS 02 30U9 1% K3 AM1000 e3 / AMMO

RCMS 02 30U9 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0230R90FHA22TB-ND 68M3499
Product Name Through Hole Resistors Rcms 02 30U9 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details