Vishay Precision Group Through Hole Resistors RCMS0230101FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0230101FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0230101FHA20TB-ND
Through Hole Resistors 716-RCMS0230101FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 30K1 1% K3 Am500 E3 / Ammo Vishay - 68M3519 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 30K1 1% K3 Am500 E3 / Ammo Vishay
68M3519
Rcms 02 30K1 1% K3 Am500 E3 / Ammo Vishay 68M3519
RCMS 02 30K1 1% K3 AM500 e3 / AMMO

RCMS 02 30K1 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0230101FHA20TB-ND 68M3519
Product Name Through Hole Resistors Rcms 02 30K1 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details