Vishay Precision Group Rcms 02 2U74 1% K3 Ba100 E3 / Bag Vishay RCMS022R740FHS14

Description
RCMS 02 2U74 1% K3 BA100 e3 / BAG
Description
RCMS 02 2U74 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 2U74 1% K3 Ba100 E3 / Bag Vishay - 68M3145 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 2U74 1% K3 Ba100 E3 / Bag Vishay
68M3145
Rcms 02 2U74 1% K3 Ba100 E3 / Bag Vishay 68M3145
RCMS 02 2U74 1% K3 BA100 e3 / BAG

RCMS 02 2U74 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3145
Product Name Rcms 02 2U74 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details