Vishay Precision Group Rcms 02 2U6 1% K3 Am1000 E3 / Ammo Vishay RCMS022R600FHA22

Description
RCMS 02 2U6 1% K3 AM1000 e3 / AMMO
Description
RCMS 02 2U6 1% K3 AM1000 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 2U6 1% K3 Am1000 E3 / Ammo Vishay - 68M3134 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 2U6 1% K3 Am1000 E3 / Ammo Vishay
68M3134
Rcms 02 2U6 1% K3 Am1000 E3 / Ammo Vishay 68M3134
RCMS 02 2U6 1% K3 AM1000 e3 / AMMO

RCMS 02 2U6 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3134
Product Name Rcms 02 2U6 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details