Vishay Precision Group Through Hole Resistors RCMS02294R0FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS02294R0FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS02294R0FHA22TB-ND
Through Hole Resistors 716-RCMS02294R0FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 294U 1% K3 Am1000 E3 / Ammo Vishay - 68M3458 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 294U 1% K3 Am1000 E3 / Ammo Vishay
68M3458
Rcms 02 294U 1% K3 Am1000 E3 / Ammo Vishay 68M3458
RCMS 02 294U 1% K3 AM1000 e3 / AMMO

RCMS 02 294U 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS02294R0FHA22TB-ND 68M3458
Product Name Through Hole Resistors Rcms 02 294U 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details