Vishay Precision Group Through Hole Resistors RCMS02294R0FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS02294R0FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS02294R0FHA20TB-ND
Through Hole Resistors 716-RCMS02294R0FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 294U 1% K3 Am500 E3 / Ammo Vishay - 68M3457 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 294U 1% K3 Am500 E3 / Ammo Vishay
68M3457
Rcms 02 294U 1% K3 Am500 E3 / Ammo Vishay 68M3457
RCMS 02 294U 1% K3 AM500 e3 / AMMO

RCMS 02 294U 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS02294R0FHA20TB-ND 68M3457
Product Name Through Hole Resistors Rcms 02 294U 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details