Vishay Precision Group Through Hole Resistors RCMS0226102FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0226102FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0226102FHA20TB-ND
Through Hole Resistors 716-RCMS0226102FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 261K 1% K3 Am500 E3 / Ammo Vishay - 68M3372 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 261K 1% K3 Am500 E3 / Ammo Vishay
68M3372
Rcms 02 261K 1% K3 Am500 E3 / Ammo Vishay 68M3372
RCMS 02 261K 1% K3 AM500 e3 / AMMO

RCMS 02 261K 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0226102FHA20TB-ND 68M3372
Product Name Through Hole Resistors Rcms 02 261K 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details