Vishay Precision Group Through Hole Resistors RCMS0221R50FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0221R50FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0221R50FHA22TB-ND
Through Hole Resistors 716-RCMS0221R50FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 21U5 1% K3 Am1000 E3 / Ammo Vishay - 68M3189 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 21U5 1% K3 Am1000 E3 / Ammo Vishay
68M3189
Rcms 02 21U5 1% K3 Am1000 E3 / Ammo Vishay 68M3189
RCMS 02 21U5 1% K3 AM1000 e3 / AMMO

RCMS 02 21U5 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0221R50FHA22TB-ND 68M3189
Product Name Through Hole Resistors Rcms 02 21U5 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details