Vishay Precision Group Through Hole Resistors RCMS0220302FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0220302FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0220302FHA20TB-ND
Through Hole Resistors 716-RCMS0220302FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 203K 1% K3 Am500 E3 / Ammo Vishay - 68M3167 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 203K 1% K3 Am500 E3 / Ammo Vishay
68M3167
Rcms 02 203K 1% K3 Am500 E3 / Ammo Vishay 68M3167
RCMS 02 203K 1% K3 AM500 e3 / AMMO

RCMS 02 203K 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0220302FHA20TB-ND 68M3167
Product Name Through Hole Resistors Rcms 02 203K 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers