Vishay Precision Group Rcms 02 1U9 1% K3 Ba100 E3 / Bag Vishay RCMS021R900FHS14

Description
RCMS 02 1U9 1% K3 BA100 e3 / BAG
Description
RCMS 02 1U9 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 1U9 1% K3 Ba100 E3 / Bag Vishay - 68M2570 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 1U9 1% K3 Ba100 E3 / Bag Vishay
68M2570
Rcms 02 1U9 1% K3 Ba100 E3 / Bag Vishay 68M2570
RCMS 02 1U9 1% K3 BA100 e3 / BAG

RCMS 02 1U9 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M2570
Product Name Rcms 02 1U9 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details