Through Hole Resistor
Through Hole Resistor
RCMS 02 1U 1% K3 AM1000 e3 / AMMO
SFERNICE FIXED RESISTORS
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMS021R000FHA22TB-ND | 68M2502 | RCMS021R000FHA22 |
| Product Name | Through Hole Resistors | Rcms 02 1U 1% K3 Am1000 E3 / Ammo Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |