Vishay Precision Group Through Hole Resistors RCMS0217802FHS14

Description
SFERNICE FIXED RESISTORS
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMS0217802FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0217802FHS14
Through Hole Resistors RCMS0217802FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 02 178K 1% K3 Ba100 E3 / Bag Vishay - 68M3005 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 178K 1% K3 Ba100 E3 / Bag Vishay
68M3005
Rcms 02 178K 1% K3 Ba100 E3 / Bag Vishay 68M3005
RCMS 02 178K 1% K3 BA100 e3 / BAG

RCMS 02 178K 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMS0217802FHS14 68M3005
Product Name Through Hole Resistors Rcms 02 178K 1% K3 Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers