Vishay Precision Group Through Hole Resistors RCMS0213301FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0213301FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0213301FHS14-ND
Through Hole Resistors 716-RCMS0213301FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - RCMS0213301FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0213301FHS14
Through Hole Resistors RCMS0213301FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 02 13K3 1% K3 Ba100 E3 / Bag Vishay - 68M2792 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 13K3 1% K3 Ba100 E3 / Bag Vishay
68M2792
Rcms 02 13K3 1% K3 Ba100 E3 / Bag Vishay 68M2792
RCMS 02 13K3 1% K3 BA100 e3 / BAG

RCMS 02 13K3 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMS0213301FHS14-ND RCMS0213301FHS14 68M2792
Product Name Through Hole Resistors Through Hole Resistors Rcms 02 13K3 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers