Vishay Precision Group Through Hole Resistors RCMM102702JKS09

Description
27 kOhms ±5% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM102702JKS09-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM102702JKS09-ND
Through Hole Resistors 716-RCMM102702JKS09-ND
27 kOhms ±5% 1W Through Hole Resistor Axial Metal Film

27 kOhms ±5% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 1 27K 5% K2 Ba50 E3 / Bag Vishay - 68M2399 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 1 27K 5% K2 Ba50 E3 / Bag Vishay
68M2399
Rcmm 1 27K 5% K2 Ba50 E3 / Bag Vishay 68M2399
RCMM 1 27K 5% K2 BA50 e3 / BAG

RCMM 1 27K 5% K2 BA50 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMM102702JKS09-ND 68M2399
Product Name Through Hole Resistors Rcmm 1 27K 5% K2 Ba50 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers