1 kOhms ±5% 1W Through Hole Resistor Axial Metal Film
RCMM 1 1K 5% K2 BA50 e3 / BAG
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM101001JKS09-ND | 68M2312 |
| Product Name | Through Hole Resistors | Rcmm 1 1K 5% K2 Ba50 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Resistance Range | 3 ohms |