Vishay Precision Group Through Hole Resistors RCMM059100JKS14

Description
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM059100JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM059100JKS14-ND
Through Hole Resistors 716-RCMM059100JKS14-ND
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM059100JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM059100JKS14
Through Hole Resistors RCMM059100JKS14
RES 910 OHM 5% 1/2W AXIAL

RES 910 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 910U 5% K2 Ba100 E3 / Bag Vishay - 68M2295 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 910U 5% K2 Ba100 E3 / Bag Vishay
68M2295
Rcmm 05 910U 5% K2 Ba100 E3 / Bag Vishay 68M2295
RCMM 05 910U 5% K2 BA100 e3 / BAG

RCMM 05 910U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM059100JKS14-ND RCMM059100JKS14 68M2295
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 910U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details