Vishay Precision Group Through Hole Resistors RCMM055601JKS14

Description
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM055601JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM055601JKS14-ND
Through Hole Resistors 716-RCMM055601JKS14-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 5K6 5% K2 Ba100 E3 / Bag Vishay - 68M2257 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 5K6 5% K2 Ba100 E3 / Bag Vishay
68M2257
Rcmm 05 5K6 5% K2 Ba100 E3 / Bag Vishay 68M2257
RCMM 05 5K6 5% K2 BA100 e3 / BAG

RCMM 05 5K6 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM055601JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM055601JKS14
Through Hole Resistors RCMM055601JKS14
RES 5.6K OHM 5% 1/2W AXIAL

RES 5.6K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM055601JKS14-ND 68M2257 RCMM055601JKS14
Product Name Through Hole Resistors Rcmm 05 5K6 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details