Vishay Precision Group Through Hole Resistors RCMM054301JKS14

Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM054301JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM054301JKS14-ND
Through Hole Resistors 716-RCMM054301JKS14-ND
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 4K3 5% K2 Ba100 E3 / Bag Vishay - 68M2226 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 4K3 5% K2 Ba100 E3 / Bag Vishay
68M2226
Rcmm 05 4K3 5% K2 Ba100 E3 / Bag Vishay 68M2226
RCMM 05 4K3 5% K2 BA100 e3 / BAG

RCMM 05 4K3 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM054301JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM054301JKS14
Through Hole Resistors RCMM054301JKS14
RES 4.3K OHM 5% 1/2W AXIAL

RES 4.3K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM054301JKS14-ND 68M2226 RCMM054301JKS14
Product Name Through Hole Resistors Rcmm 05 4K3 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details