390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 390 OHM 5% 1/2W AXIAL
RCMM 05 390U 5% K2 BA100 e3 / BAG
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMM053900JKS14-ND | RCMM053900JKS14 | 68M2216 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Rcmm 05 390U 5% K2 Ba100 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | |
| Resistance Range | 390 ohms | 390 ohms |