Vishay Precision Group Through Hole Resistors RCMM0533R0JKS14

Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0533R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0533R0JKS14-ND
Through Hole Resistors 716-RCMM0533R0JKS14-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 33U 5% K2 Ba100 E3 / Bag Vishay - 68M2198 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 33U 5% K2 Ba100 E3 / Bag Vishay
68M2198
Rcmm 05 33U 5% K2 Ba100 E3 / Bag Vishay 68M2198
RCMM 05 33U 5% K2 BA100 e3 / BAG

RCMM 05 33U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM0533R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0533R0JKS14
Through Hole Resistors RCMM0533R0JKS14
RES 33 OHM 5% 1/2W AXIAL

RES 33 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0533R0JKS14-ND 68M2198 RCMM0533R0JKS14
Product Name Through Hole Resistors Rcmm 05 33U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details