Vishay Intertechnology, Inc. Through Hole Resistors RCMM052701JKS14

Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCMM052701JKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It features a resistance value of 2.7 kΩ with a tolerance of ±5%. The resistor has a rated power of 0.5 W at 70 °C and can handle a maximum limiting voltage of 350 V. It is constructed with a molded metal film, providing high insulation resistance greater than 10^7 MΩ, and demonstrates excellent mechanical strength. This resistor operates effectively within a temperature range of -55 °C to +155 °C, with a temperature coefficient of ±100 ppm/°C. It is compliant with CECC 40 100 and NF C 83-230 standards, ensuring its suitability for various electronic applications. The RCMM052701JKS14 is suitable for use in environments where durability and stability are critical.

Datasheet Summary
Powered by GS/AI

The RCMM052701JKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It features a resistance value of 2.7 kΩ with a tolerance of ±5%. The resistor has a rated power of 0.5 W at 70 °C and can handle a maximum limiting voltage of 350 V. It is constructed with a molded metal film, providing high insulation resistance greater than 10^7 MΩ, and demonstrates excellent mechanical strength. This resistor operates effectively within a temperature range of -55 °C to +155 °C, with a temperature coefficient of ±100 ppm/°C. It is compliant with CECC 40 100 and NF C 83-230 standards, ensuring its suitability for various electronic applications. The RCMM052701JKS14 is suitable for use in environments where durability and stability are critical.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM052701JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM052701JKS14-ND
Through Hole Resistors 716-RCMM052701JKS14-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM052701JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM052701JKS14
Through Hole Resistors RCMM052701JKS14
RES 2.7K OHM 5% 1/2W AXIAL

RES 2.7K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RCMM052701JKS14-ND RCMM052701JKS14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers