Vishay Precision Group Through Hole Resistors RCMM052401JKS14

Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM052401JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM052401JKS14-ND
Through Hole Resistors 716-RCMM052401JKS14-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 2K4 5% K2 Ba100 E3 / Bag Vishay - 68M2173 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 2K4 5% K2 Ba100 E3 / Bag Vishay
68M2173
Rcmm 05 2K4 5% K2 Ba100 E3 / Bag Vishay 68M2173
RCMM 05 2K4 5% K2 BA100 e3 / BAG

RCMM 05 2K4 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM052401JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM052401JKS14
Through Hole Resistors RCMM052401JKS14
RES 2.4K OHM 5% 1/2W AXIAL

RES 2.4K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM052401JKS14-ND 68M2173 RCMM052401JKS14
Product Name Through Hole Resistors Rcmm 05 2K4 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers