Vishay Precision Group Through Hole Resistors RCMM052200JKS14

Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM052200JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM052200JKS14-ND
Through Hole Resistors 716-RCMM052200JKS14-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM052200JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM052200JKS14
Through Hole Resistors RCMM052200JKS14
RES 220 OHM 5% 1/2W AXIAL

RES 220 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 220U 5% K2 Ba100 E3 / Bag Vishay - 68M2165 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 220U 5% K2 Ba100 E3 / Bag Vishay
68M2165
Rcmm 05 220U 5% K2 Ba100 E3 / Bag Vishay 68M2165
RCMM 05 220U 5% K2 BA100 e3 / BAG

RCMM 05 220U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM052200JKS14-ND RCMM052200JKS14 68M2165
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 220U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details