Vishay Precision Group Through Hole Resistors RCMM051802JKS14

Description
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM051802JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM051802JKS14-ND
Through Hole Resistors 716-RCMM051802JKS14-ND
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 18K 5% K2 Ba100 E3 / Bag Vishay - 09N2213 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 18K 5% K2 Ba100 E3 / Bag Vishay
09N2213
Rcmm 05 18K 5% K2 Ba100 E3 / Bag Vishay 09N2213
RCMM 05 18K 5% K2 BA100 e3 / BAG

RCMM 05 18K 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM051802JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM051802JKS14
Through Hole Resistors RCMM051802JKS14
RES 18K OHM 5% 1/2W AXIAL

RES 18K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM051802JKS14-ND 09N2213 RCMM051802JKS14
Product Name Through Hole Resistors Rcmm 05 18K 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details