Vishay Precision Group Through Hole Resistors RCMM051503JKS14

Description
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM051503JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM051503JKS14-ND
Through Hole Resistors 716-RCMM051503JKS14-ND
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM051503JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM051503JKS14
Through Hole Resistors RCMM051503JKS14
RES 150K OHM 5% 1/2W AXIAL

RES 150K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 150K 5% K2 Ba100 E3 / Bag Vishay - 68M2130 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 150K 5% K2 Ba100 E3 / Bag Vishay
68M2130
Rcmm 05 150K 5% K2 Ba100 E3 / Bag Vishay 68M2130
RCMM 05 150K 5% K2 BA100 e3 / BAG

RCMM 05 150K 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM051503JKS14-ND RCMM051503JKS14 68M2130
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 150K 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details