Vishay Precision Group Through Hole Resistors RCMM051201JKS14

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM051201JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM051201JKS14-ND
Through Hole Resistors 716-RCMM051201JKS14-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM051201JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM051201JKS14
Through Hole Resistors RCMM051201JKS14
RES 1.2K OHM 5% 1/2W AXIAL

RES 1.2K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 05 1K2 5% K2 Ba100 E3 / Bag Vishay - 68M2112 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 1K2 5% K2 Ba100 E3 / Bag Vishay
68M2112
Rcmm 05 1K2 5% K2 Ba100 E3 / Bag Vishay 68M2112
RCMM 05 1K2 5% K2 BA100 e3 / BAG

RCMM 05 1K2 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM051201JKS14-ND RCMM051201JKS14 68M2112
Product Name Through Hole Resistors Through Hole Resistors Rcmm 05 1K2 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details