Vishay Precision Group Through Hole Resistors RCMM051102JKS14

Description
11 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM051102JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM051102JKS14-ND
Through Hole Resistors 716-RCMM051102JKS14-ND
11 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

11 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 05 11K 5% K2 Ba100 E3 / Bag Vishay - 68M2107 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 05 11K 5% K2 Ba100 E3 / Bag Vishay
68M2107
Rcmm 05 11K 5% K2 Ba100 E3 / Bag Vishay 68M2107
RCMM 05 11K 5% K2 BA100 e3 / BAG

RCMM 05 11K 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM051102JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM051102JKS14
Through Hole Resistors RCMM051102JKS14
RES 11K OHM 5% 1/2W AXIAL

RES 11K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM051102JKS14-ND 68M2107 RCMM051102JKS14
Product Name Through Hole Resistors Rcmm 05 11K 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details