The RCMM051001JKS14 is a through-hole resistor from Lingto Electronic Limited, designed for applications requiring reliable performance. It has a resistance value of 1 kΩ with a tolerance of ±5%. The resistor is rated for a power dissipation of 0.5 W at a maximum temperature of 70 °C, with a limiting element voltage of 350 V. It features a high insulation resistance greater than 10^7 MΩ, ensuring effective performance in various environments. This resistor is constructed with a molded metal film, providing excellent mechanical strength and stability. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/°C. The RCMM series complies with relevant standards, including NF C 83-230 and CECC 40 100, making it suitable for a wide range of electronic applications.
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RCMM 05 1K 5% K2 BA100 e3 / BAG
RES 1K OHM 5% 1/2W AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RCMM051001JKS14-ND | 68M2095 | RCMM051001JKS14 |
| Product Name | Through Hole Resistors | Rcmm 05 1K 5% K2 Ba100 E3 / Bag Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole |