Through Hole Resistor
Through Hole Resistor
RCMM 05 1K 5% K2 AM500 e3 / AMMO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM051001JKA20CT-ND | 68M2094 |
| Product Name | Through Hole Resistors | Rcmm 05 1K 5% K2 Am500 E3 / Ammo Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial |