Vishay Precision Group Through Hole Resistors RCMM027R50JKS14

Description
7.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM027R50JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM027R50JKS14-ND
Through Hole Resistors 716-RCMM027R50JKS14-ND
7.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

7.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 7U5 5% K2 Ba100 E3 / Bag Vishay - 68M2038 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 7U5 5% K2 Ba100 E3 / Bag Vishay
68M2038
Rcmm 02 7U5 5% K2 Ba100 E3 / Bag Vishay 68M2038
RCMM 02 7U5 5% K2 BA100 e3 / BAG

RCMM 02 7U5 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM027R50JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM027R50JKS14
Through Hole Resistors RCMM027R50JKS14
RES 7.5 OHM 5% 1/2W AXIAL

RES 7.5 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM027R50JKS14-ND 68M2038 RCMM027R50JKS14
Product Name Through Hole Resistors Rcmm 02 7U5 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details