Vishay Precision Group Rcmm 02 75K 5% K2 Am500 E3 / Ammo Vishay RCMM027502JKA20

Description
RCMM 02 75K 5% K2 AM500 e3 / AMMO
Description
RCMM 02 75K 5% K2 AM500 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 75K 5% K2 Am500 E3 / Ammo Vishay - 68M2046 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 75K 5% K2 Am500 E3 / Ammo Vishay
68M2046
Rcmm 02 75K 5% K2 Am500 E3 / Ammo Vishay 68M2046
RCMM 02 75K 5% K2 AM500 e3 / AMMO

RCMM 02 75K 5% K2 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M2046
Product Name Rcmm 02 75K 5% K2 Am500 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details