Vishay Precision Group Rcmm 02 68U 2% K2 Am500 E3 / Ammo Vishay RCMM0268R0GKA20

Description
RCMM 02 68U 2% K2 AM500 e3 / AMMO
Description
RCMM 02 68U 2% K2 AM500 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 68U 2% K2 Am500 E3 / Ammo Vishay - 68M2027 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 68U 2% K2 Am500 E3 / Ammo Vishay
68M2027
Rcmm 02 68U 2% K2 Am500 E3 / Ammo Vishay 68M2027
RCMM 02 68U 2% K2 AM500 e3 / AMMO

RCMM 02 68U 2% K2 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M2027
Product Name Rcmm 02 68U 2% K2 Am500 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details