Vishay Precision Group Through Hole Resistors RCMM026801JKS14

Description
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM026801JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM026801JKS14-ND
Through Hole Resistors 716-RCMM026801JKS14-ND
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM026801JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM026801JKS14
Through Hole Resistors RCMM026801JKS14
RES 6.8K OHM 5% 1/2W AXIAL

RES 6.8K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 6K8 5% K2 Ba100 E3 / Bag Vishay - 68M2033 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 6K8 5% K2 Ba100 E3 / Bag Vishay
68M2033
Rcmm 02 6K8 5% K2 Ba100 E3 / Bag Vishay 68M2033
RCMM 02 6K8 5% K2 BA100 e3 / BAG

RCMM 02 6K8 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM026801JKS14-ND RCMM026801JKS14 68M2033
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 6K8 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details