Vishay Precision Group Through Hole Resistors RCMM0262R0JKS14

Description
62 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
62 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0262R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0262R0JKS14-ND
Through Hole Resistors 716-RCMM0262R0JKS14-ND
62 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

62 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0262R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0262R0JKS14
Through Hole Resistors RCMM0262R0JKS14
RES 62 OHM 5% 1/2W AXIAL

RES 62 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 62U 5% K2 Ba100 E3 / Bag Vishay - 68M2016 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 62U 5% K2 Ba100 E3 / Bag Vishay
68M2016
Rcmm 02 62U 5% K2 Ba100 E3 / Bag Vishay 68M2016
RCMM 02 62U 5% K2 BA100 e3 / BAG

RCMM 02 62U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0262R0JKS14-ND RCMM0262R0JKS14 68M2016
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 62U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details