Vishay Precision Group Through Hole Resistors RCMM026200JKS14

Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM026200JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM026200JKS14-ND
Through Hole Resistors 716-RCMM026200JKS14-ND
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 620U 5% K2 Ba100 E3 / Bag Vishay - 68M2019 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 620U 5% K2 Ba100 E3 / Bag Vishay
68M2019
Rcmm 02 620U 5% K2 Ba100 E3 / Bag Vishay 68M2019
RCMM 02 620U 5% K2 BA100 e3 / BAG

RCMM 02 620U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM026200JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM026200JKS14
Through Hole Resistors RCMM026200JKS14
RES 620 OHM 5% 1/2W AXIAL

RES 620 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM026200JKS14-ND 68M2019 RCMM026200JKS14
Product Name Through Hole Resistors Rcmm 02 620U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details