Vishay Precision Group Through Hole Resistors RCMM0251R0JKS14

Description
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0251R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0251R0JKS14-ND
Through Hole Resistors 716-RCMM0251R0JKS14-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 51U 5% K2 Ba100 E3 / Bag Vishay - 68M1987 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 51U 5% K2 Ba100 E3 / Bag Vishay
68M1987
Rcmm 02 51U 5% K2 Ba100 E3 / Bag Vishay 68M1987
RCMM 02 51U 5% K2 BA100 e3 / BAG

RCMM 02 51U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM0251R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0251R0JKS14
Through Hole Resistors RCMM0251R0JKS14
RES 51 OHM 5% 1/2W AXIAL

RES 51 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0251R0JKS14-ND 68M1987 RCMM0251R0JKS14
Product Name Through Hole Resistors Rcmm 02 51U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details