Vishay Precision Group Through Hole Resistors RCMM024701JKS14

Description
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM024701JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM024701JKS14-ND
Through Hole Resistors 716-RCMM024701JKS14-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM024701JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM024701JKS14
Through Hole Resistors RCMM024701JKS14
RES 4.7K OHM 5% 1/2W AXIAL

RES 4.7K OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 4K7 5% K2 Ba100 E3 / Bag Vishay - 68M1973 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 4K7 5% K2 Ba100 E3 / Bag Vishay
68M1973
Rcmm 02 4K7 5% K2 Ba100 E3 / Bag Vishay 68M1973
RCMM 02 4K7 5% K2 BA100 e3 / BAG

RCMM 02 4K7 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM024701JKS14-ND RCMM024701JKS14 68M1973
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 4K7 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details