Vishay Precision Group Through Hole Resistors RCMM0243R0JKS14

Description
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM0243R0JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM0243R0JKS14-ND
Through Hole Resistors 716-RCMM0243R0JKS14-ND
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM0243R0JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM0243R0JKS14
Through Hole Resistors RCMM0243R0JKS14
RES 43 OHM 5% 1/2W AXIAL

RES 43 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 43U 5% K2 Ba100 E3 / Bag Vishay - 68M1949 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 43U 5% K2 Ba100 E3 / Bag Vishay
68M1949
Rcmm 02 43U 5% K2 Ba100 E3 / Bag Vishay 68M1949
RCMM 02 43U 5% K2 BA100 e3 / BAG

RCMM 02 43U 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM0243R0JKS14-ND RCMM0243R0JKS14 68M1949
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 43U 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details