Vishay Precision Group Rcmm 02 4K3 5% K2 Am1000 E3 / Ammo Vishay RCMM024301JKA22

Description
RCMM 02 4K3 5% K2 AM1000 e3 / AMMO
Description
RCMM 02 4K3 5% K2 AM1000 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 4K3 5% K2 Am1000 E3 / Ammo Vishay - 68M1954 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 4K3 5% K2 Am1000 E3 / Ammo Vishay
68M1954
Rcmm 02 4K3 5% K2 Am1000 E3 / Ammo Vishay 68M1954
RCMM 02 4K3 5% K2 AM1000 e3 / AMMO

RCMM 02 4K3 5% K2 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1954
Product Name Rcmm 02 4K3 5% K2 Am1000 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details