Vishay Precision Group Through Hole Resistors RCMM023R60JKS14

Description
3.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM023R60JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM023R60JKS14-ND
Through Hole Resistors 716-RCMM023R60JKS14-ND
3.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - RCMM023R60JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM023R60JKS14
Through Hole Resistors RCMM023R60JKS14
RES 3.6 OHM 5% 1/2W AXIAL

RES 3.6 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet
Rcmm 02 3U6 5% K2 Ba100 E3 / Bag Vishay - 68M1885 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 3U6 5% K2 Ba100 E3 / Bag Vishay
68M1885
Rcmm 02 3U6 5% K2 Ba100 E3 / Bag Vishay 68M1885
RCMM 02 3U6 5% K2 BA100 e3 / BAG

RCMM 02 3U6 5% K2 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMM023R60JKS14-ND RCMM023R60JKS14 68M1885
Product Name Through Hole Resistors Through Hole Resistors Rcmm 02 3U6 5% K2 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers