Vishay Precision Group Through Hole Resistors RCMM023900JKS14

Description
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM023900JKS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM023900JKS14-ND
Through Hole Resistors 716-RCMM023900JKS14-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 02 390U 5% K2 Ba100 E3 / Bag Vishay - 68M1936 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 390U 5% K2 Ba100 E3 / Bag Vishay
68M1936
Rcmm 02 390U 5% K2 Ba100 E3 / Bag Vishay 68M1936
RCMM 02 390U 5% K2 BA100 e3 / BAG

RCMM 02 390U 5% K2 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMM023900JKS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMM023900JKS14
Through Hole Resistors RCMM023900JKS14
RES 390 OHM 5% 1/2W AXIAL

RES 390 OHM 5% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RCMM023900JKS14-ND 68M1936 RCMM023900JKS14
Product Name Through Hole Resistors Rcmm 02 390U 5% K2 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details