Vishay Precision Group Rcmm 02 36U 5% K2 Am1000 E3 / Ammo Vishay RCMM0236R0JKA22

Description
RCMM 02 36U 5% K2 AM1000 e3 / AMMO
Description
RCMM 02 36U 5% K2 AM1000 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmm 02 36U 5% K2 Am1000 E3 / Ammo Vishay - 68M1923 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 02 36U 5% K2 Am1000 E3 / Ammo Vishay
68M1923
Rcmm 02 36U 5% K2 Am1000 E3 / Ammo Vishay 68M1923
RCMM 02 36U 5% K2 AM1000 e3 / AMMO

RCMM 02 36U 5% K2 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M1923
Product Name Rcmm 02 36U 5% K2 Am1000 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details