33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RCMM 02 33U 2% K2 BA100 e3 / BAG
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMM0233R0GKS14-ND | 09N2206 |
| Product Name | Through Hole Resistors | Rcmm 02 33U 2% K2 Ba100 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Resistance Range | 33 ohms |